EN
  • EN
  • DE

Z1SMA16 TRTB

Part No Z1SMA16 TRTB
Manufacturer Fagor
Catalog OEM Parts (T - Z)
Description Z-diode 1, 3W 16V 6% Sma Rohsconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966859-Z1SMA16 TRTB
Categories OEM Parts(T-Z)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z1SMA16 TRTB CAD Model

Description

The Z1SMA16 TRTB is a transient voltage suppressor (TVS) diode manufactured by Fagor. This component is designed to protect sensitive electronic circuits from voltage surges and electrostatic discharge (ESD). The TVS diode quickly clamps the voltage to a safe level when a transient event occurs, preventing damage to downstream components. It is commonly used in various applications, including power supplies, communication lines, and data interfaces.

Applications

  • Power supplies
  • Communication lines
  • Data interfaces
  • Industrial equipment
  • Consumer electronics

Features

  • Fast response time
  • Low clamping voltage
  • High surge current capability
  • Unidirectional protection
  • SMA package
  • RoHS compliant

Benefits

  • Protection against voltage surges and ESD
  • Improved system reliability
  • Reduced downtime
  • Cost-effective protection
  • Easy integration into circuit boards
  • Compliance with environmental regulations

Additional Details

The Z1SMA16 TRTB has a standoff voltage of 16V and a breakdown voltage that ensures protection at the specified voltage level. Its fast response time allows it to quickly clamp transient voltages. The low clamping voltage minimizes the voltage stress on protected components. The high surge current capability enables it to withstand large transient events. The SMA package provides a compact and reliable surface mount solution. The device operates over a temperature range that ensures performance under various operating conditions. The unidirectional protection is suitable for DC circuits and signal lines. The TVS diode is designed to absorb and dissipate transient energy, preventing damage to sensitive electronic components. Its construction and materials are chosen to ensure long-term reliability and stability.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess