EN
  • EN
  • DE

SC11127LH

Part No SC11127LH
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006044-SC11127LH
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC11127LH CAD Model

Description

The SC11127LH is a highly integrated power management IC (PMIC) designed for use in a variety of applications, offering efficient power conversion and precise voltage regulation. This PMIC is part of Freescale Semiconductor's (now NXP Semiconductors) broad portfolio of power management solutions, known for their reliability and performance.

Applications:

  • Automotive infotainment systems: Used to provide stable power to displays, audio systems, and navigation units.
  • Industrial control systems: Powers microcontrollers, sensors, and communication interfaces in industrial environments.
  • Networking equipment: Regulates power for routers, switches, and other networking devices.
  • Consumer electronics: Integrated into power supplies for set-top boxes, digital TVs, and other consumer devices.

Features:

  • Multiple integrated voltage regulators: Includes buck converters, boost converters, and LDO regulators to provide multiple output voltages.
  • Programmable output voltages: Allows for flexible configuration of output voltages to meet specific application requirements.
  • Overvoltage and overcurrent protection: Protects the device and the connected load from damage due to voltage or current spikes.
  • Thermal shutdown: Automatically shuts down the device if the temperature exceeds a safe limit, preventing overheating.
  • I2C interface: Enables easy communication with a microcontroller for monitoring and control of the PMIC.
  • Low quiescent current: Minimizes power consumption in standby mode, improving overall system efficiency.

Benefits:

  • High efficiency: Minimizes power loss and reduces heat generation, improving overall system efficiency.
  • Compact size: Integrates multiple functions into a single package, reducing board space requirements.
  • Flexible configuration: Allows for easy customization of output voltages and other parameters to meet specific application needs.
  • Robust protection features: Protects the device and the connected load from damage due to electrical faults.
  • Simplified system design: Reduces the number of external components required, simplifying system design and reducing cost.

Additional Details:

The SC11127LH typically includes several DC-DC converters to efficiently step down or step up voltages as needed. The specific number and types of regulators (e.g., buck, boost, LDO) will vary depending on the specific configuration of the device. It also has extensive protection features like over-voltage, over-current, and over-temperature protection, ensuring safe and reliable operation. The I2C interface allows a host controller to monitor voltage levels, current consumption, and temperature, as well as to configure various operating parameters. This PMIC is designed to operate over a wide input voltage range, making it suitable for a variety of power supply configurations. It is typically available in a surface-mount package for easy integration into printed circuit boards (PCBs).

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess