EN
  • EN
  • DE

10161DC

Part No 10161DC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204756-10161DC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10161DC CAD Model

Description

The 10161DC is a high-speed differential ECL (Emitter Coupled Logic) translator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device is designed for translating signals between single-ended and differential ECL logic levels. It finds applications in high-performance computing, data communication, and other systems requiring very fast signal processing.

Applications:

  • High-speed data transmission
  • Clock distribution networks
  • Memory interfacing
  • Test and measurement equipment
  • High-performance computing systems

Features:

  • High-speed operation
  • Differential ECL outputs
  • Single-ended input
  • Low propagation delay
  • Excellent noise immunity

Benefits:

  • Enables fast and reliable data transfer
  • Minimizes signal distortion and jitter
  • Simplifies interfacing between different logic families
  • Reduces system power consumption
  • Enhances overall system performance

Additional Details:

The 10161DC provides a stable and predictable interface between single-ended logic and the differential ECL environment. Its low propagation delay ensures minimal timing skew, which is critical in high-speed applications. The differential outputs offer excellent noise immunity, reducing the risk of errors in noisy environments. The device operates over a specified voltage range and temperature range, as detailed in the datasheet.

ON Semiconductor, having acquired Fairchild Semiconductor, continues to support these types of products. When implementing the 10161DC, adherence to the manufacturer's recommended operating conditions and layout guidelines is crucial for achieving optimal performance. This part facilitates robust and high-speed communication in a variety of demanding applications.

You May Also Be Interested in

Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Panjit
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess