EN
  • EN
  • DE

UA96173PC

Part No UA96173PC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Description Quad Line Receiver, PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101913-UA96173PC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA96173PC CAD Model

Description

The UA96173PC is a differential bus transceiver manufactured by Fairchild/ON Semiconductor. It is designed for high-speed, bidirectional data communication on balanced transmission lines. This transceiver is commonly used in applications that require reliable data transmission over longer distances or in noisy environments, complying with standards such as RS-422 and RS-485.

Applications:

  • RS-485 Communication Networks: Used in industrial control systems, building automation, and other applications employing RS-485 for robust data transmission.
  • RS-422 Communication Systems: Implements data communication links compliant with the RS-422 standard.
  • Profibus Networks: Supports data transmission in Profibus industrial networks.
  • Long-Distance Data Transmission: Enables reliable communication over extended distances, mitigating the effects of noise and interference.
  • Industrial Automation: Facilitates communication between programmable logic controllers (PLCs), sensors, and actuators.

Features:

  • Differential Signaling: Employs differential signaling to minimize the effects of noise and common-mode interference.
  • High-Speed Data Transmission: Supports data rates up to 10 Mbps, enabling fast and efficient communication.
  • Wide Common-Mode Voltage Range: Operates over a wide common-mode voltage range, providing flexibility in system design.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • Short-Circuit Protection: Offers short-circuit protection to safeguard the transceiver from damage due to wiring faults.

Benefits:

  • Robust Data Communication: Ensures reliable data transmission in noisy industrial environments.
  • Long-Distance Communication: Allows for communication over extended distances without signal degradation.
  • High-Speed Performance: Supports high data rates, enabling fast and efficient data transfer.
  • Enhanced Noise Immunity: Reduces the impact of noise and interference, improving data integrity.
  • Overload Protection: Protects the transceiver from damage due to overloads and short circuits.

The UA96173PC is typically packaged in a DIP (Dual In-line Package). It generally operates from a single 5V supply. It features separate driver and receiver enable pins for flexible control of the data transmission direction. The differential output impedance is designed to match the characteristic impedance of the transmission line, minimizing reflections and signal distortion. External termination resistors are typically required to match the impedance of the transmission line and prevent reflections, ensuring optimal signal quality.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess