The 2N3638A is a silicon planar epitaxial PNP transistor. It is designed for high-speed switching and amplifier applications. This transistor is commonly used in a variety of electronic circuits for its reliable performance and switching characteristics.
Applications
- High-speed switching circuits
- Amplifier circuits
- Driver stages
- Analog switching
- Digital circuits
Features
- PNP Silicon Planar Epitaxial Transistor
- High-speed switching capability
- Low saturation voltage
- High current gain
- Available in a through-hole package
Benefits
- Enables efficient high-speed switching
- Provides excellent amplification characteristics
- Reduces power dissipation in switching applications
- Simplifies circuit design due to its ease of use
- Offers reliable performance in a wide range of operating conditions
Technical Specifications: The 2N3638A typically features a collector-emitter voltage (VCEO) of -25V, a collector current (IC) of -500mA, and a power dissipation (PD) of 625mW. Consult the datasheet for detailed electrical characteristics and package dimensions. This transistor is a standard component suitable for various general-purpose applications where a PNP transistor is required.