EN
  • EN
  • DE

2N4403RM

Part No 2N4403RM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Collector Base Voltage (VCBO) 40 V
Collector Emitter Voltage (VCEO) 40 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 200 MHz
hFE Min 30
Max Collector Current 600 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 625 mW
Min Operating Temperature -55 °C
Polarity PNP
RoHS Non-Compliant
Win Source Part Number 971452-2N4403RM
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N4403RM CAD Model

Description

The 2N4403RM is a PNP transistor manufactured by Fairchild/ON Semiconductor.

  • Gain Bandwidth Product: 200 MHz
  • Package: TO-92
  • Maximum Operating Temperature: 150 °C
  • RoHS Compliant: No
  • Operating Temperature Range: -55 °C to 150 °C
  • Supply and Demand Status: Shortage
  • Collector Base Voltage (VCBO): 40 V
  • Collector Emitter Voltage (VCEO): 40 V
  • Emitter Base Voltage (VEBO): 5 V
  • Configuration: Single element
  • Maximum Power Dissipation: 625 mW
  • Minimum Operating Temperature: -55 °C
  • hFE min: 30
  • Maximum Collector Current: 600 mA

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Bi technologies
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Infineon Technologies
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess