EN
  • EN
  • DE

2SB547A

Part No 2SB547A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036789-2SB547A
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB547A CAD Model

Description

The 2SB547A is a PNP silicon epitaxial transistor designed for use in low-frequency power amplifier applications. Manufactured by Fairchild/ON Semiconductor, this transistor offers a good balance of current gain, voltage handling capability, and switching speed, making it suitable for various general-purpose amplifier and switching circuits.

Applications

  • Audio amplifiers
  • Switching circuits
  • Driver stages
  • DC-DC converters
  • General-purpose amplification

Features

  • PNP Silicon Epitaxial Transistor
  • High Collector Current (IC): Up to -1A
  • Collector-Emitter Voltage (VCEO): -50V
  • Good Current Gain (hFE): typically 100 to 300 (depending on IC and VCE)
  • Low saturation voltage
  • Fast switching speed

Benefits

  • Provides amplification of low-frequency signals
  • Enables efficient switching operations
  • Offers stable performance over a range of operating conditions
  • Reduces power dissipation in switching applications due to low saturation voltage
  • Suitable for a wide range of amplifier and switching applications

Additional Details

The 2SB547A comes in a TO-92 package. It's important to consult the datasheet for specific operating conditions, derating curves, and thermal considerations to ensure reliable operation. Ensure proper heat sinking is employed when operating at higher power levels. The transistor is lead-free and RoHS compliant.

You May Also Be Interested in

Bi technologies
Need more? Email Us
Generic
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Rochester Electronics
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Bi technologies
Lowest to $1.2869
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess