EN
  • EN
  • DE

2SK363R

Part No 2SK363R
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815501-2SK363R
Ultra Librarian 3D Model Ultra Librarian 2SK363R CAD Model

Description

The 2SK363R is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild/ON Semiconductor. It is designed for low-voltage, high-speed switching applications. Its primary function is to efficiently control the flow of current in electronic circuits. The MOSFET is particularly well-suited for applications requiring low on-resistance and fast switching speeds, making it a valuable component in power management and signal processing circuits.

Applications

  • DC-DC converters
  • Power management circuits
  • Load switching
  • Motor control circuits
  • Portable devices

Features

  • P-Channel MOSFET: Designed for switching and amplification applications.
  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Low gate threshold voltage: Allows for easy driving with low-voltage logic.
  • Surface mount package: Facilitates automated assembly and compact design.

Benefits

  • Improved efficiency: Reduces power consumption in switching applications.
  • Reduced heat generation: Enhances system reliability and longevity.
  • Faster response times: Improves the performance of high-speed circuits.
  • Simplified driving requirements: Compatible with a wide range of control signals.
  • Compact design: Allows for smaller and lighter electronic devices.

Additional Details

The 2SK363R boasts a low on-resistance, which minimizes power loss and heat generation during operation. This feature is crucial for applications where energy efficiency is paramount. Its high-speed switching capability ensures rapid response times, making it suitable for high-frequency circuits. The MOSFET's low gate threshold voltage simplifies driving requirements, allowing it to be easily controlled by low-voltage logic signals. Encased in a surface mount package, the 2SK363R is easy to integrate into automated assembly lines, reducing manufacturing costs and improving overall efficiency. The 2SK363R is designed for a broad range of applications, from DC-DC converters to portable devices, and contributes to enhanced efficiency and performance. The small footprint allows for compact designs. Always refer to the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess