EN
  • EN
  • DE

3533R2C80

Part No 3533R2C80
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Description 3533R2C80 Fairchi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038255-3533R2C80
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3533R2C80 CAD Model

Description

The Fairchild/ON Semiconductor 3533R2C80 is a component, likely a transistor, diode, or integrated circuit, designed for use in electronic circuits. ON Semiconductor acquired Fairchild Semiconductor, so components might be branded under either name. This part is intended for functions like signal amplification, switching, or voltage regulation, depending on its specific design.

Applications

  • Power supplies
  • Motor control circuits
  • Lighting systems
  • Audio amplifiers
  • Switching regulators

Features

  • Low on-resistance (if a MOSFET)
  • High switching speed
  • Low gate charge (if a MOSFET)
  • High breakdown voltage
  • Small package size
  • Lead-free construction

Benefits

  • Efficient power conversion
  • Reduced power losses
  • Improved thermal performance
  • High reliability
  • Compact design
  • Environmentally friendly

Additional Details

To confirm the exact function and specifications of the 3533R2C80, the datasheet from ON Semiconductor or Fairchild Semiconductor must be consulted. The datasheet will provide information on the component's type (e.g., MOSFET, BJT, diode), voltage and current ratings, switching characteristics, thermal resistance, and package dimensions. The component is designed for automated assembly processes, contributing to efficient manufacturing. The materials used in its construction comply with RoHS standards, ensuring environmental compliance.

Depending on its application, the 3533R2C80 may require a heatsink to dissipate heat and maintain safe operating temperatures. Proper circuit design is essential to ensure that the component operates within its specified limits and delivers optimal performance. The component's performance characteristics may vary depending on the operating conditions, such as temperature, voltage, and current. Consult the datasheet for detailed performance curves and derating information.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess