EN
  • EN
  • DE

5M02659R

Part No 5M02659R
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2018
Reference case DIP-8
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 721769-5M02659R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5M02659R CAD Model

Description

The 5M02659R is a Fairchild/ON Semiconductor integrated power switch designed for offline switched-mode power supply (SMPS) applications. This device incorporates a SenseFET and current mode PWM (Pulse Width Modulation) controller, which minimizes component count and simplifies power supply designs. It is commonly used in low-power applications where efficiency and compact size are crucial.

Applications

  • Power Adapters: Used in AC-DC adapters for various electronic devices like mobile phones, tablets, and laptops.
  • Auxiliary Power Supplies: Implemented in auxiliary power supplies for appliances and industrial equipment.
  • Standby Power Supplies: Designed for low-power standby power supplies in televisions, set-top boxes, and other consumer electronics.
  • Battery Chargers: Used in battery chargers for various rechargeable devices.
  • LED Lighting: Employed in LED lighting applications requiring efficient and reliable power conversion.

Features

  • Integrated SenseFET: Incorporates a MOSFET with built-in current sensing for overcurrent protection.
  • Current Mode PWM Control: Uses current mode PWM control for stable and efficient operation.
  • Built-in Protections: Includes overvoltage, overcurrent, and thermal shutdown protections.
  • Auto-Restart Mode: Automatically restarts after a fault condition, improving system reliability.
  • Low Startup Current: Minimizes startup current, reducing stress on the power supply components.

Benefits

  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Simplifies power supply design, reducing development time and cost.
  • Enhanced Reliability: Built-in protections enhance the reliability of the power supply.
  • High Efficiency: Current mode PWM control provides high efficiency, reducing power consumption.
  • Compact Size: Small package size allows for compact power supply designs.

Additional Details

The 5M02659R typically operates with a universal AC input voltage range. The switching frequency is internally set. It is usually available in a DIP (Dual In-line Package) or a TO-220 package. Detailed specifications, application circuits, and thermal considerations can be found in the official datasheet from ON Semiconductor.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4493 $58.4090
315+ $0.3684 $116.0460
490+ $0.3569 $174.8810
670+ $0.3453 $231.3510
870+ $0.3338 $290.4060
1,160+ $0.2991 $346.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess