EN
  • EN
  • DE

6N139MCT6N139

Part No 6N139MCT6N139
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019859-6N139MCT6N139
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6N139MCT6N139 CAD Model

Description

The 6N139 is a high-speed optocoupler manufactured by Fairchild Semiconductor (now ON Semiconductor). This device consists of an LED and a high-gain integrated photodetector, providing electrical isolation between input and output circuits. It is designed for applications requiring high-speed data transmission and isolation from noise or high voltages. The 'MCT6N139' variant indicates a specific packaging or screening level.

Applications

  • Digital logic isolation
  • Line receivers
  • Feedback control systems
  • Power supply isolation
  • Computer peripheral interfaces
  • Microprocessor system interfaces

Features

  • High-speed operation (typically up to 1 Mbps)
  • High common-mode transient immunity
  • Guaranteed performance over temperature
  • Wide supply voltage range
  • TTL compatibility
  • High isolation voltage

Benefits

  • Provides electrical isolation between circuits
  • Reduces noise and interference
  • Protects sensitive circuits from high voltages
  • Enables reliable data transmission
  • Simplifies system design

Technical Specifications

The 6N139 typically has a supply voltage range of 4.5V to 5.5V. The forward current of the input LED is a crucial parameter, usually around 5-20mA for optimal performance. Isolation voltage is a key feature, often specified at several kilovolts. Propagation delay is a critical parameter for high-speed applications, typically in the nanosecond range. The common-mode transient immunity (CMTI) indicates the device's ability to reject noise spikes and is a significant factor in noisy environments. Input and output compatibility is generally TTL. The package is typically an 8-pin DIP or surface-mount package. Refer to the ON Semiconductor datasheet for precise values of parameters such as CTR (Current Transfer Ratio), propagation delays, and isolation voltage.

This optocoupler is a valuable component for isolating sensitive circuitry, preventing ground loops, and transmitting digital signals in harsh environments.

You May Also Be Interested in

Bi technologies
Lowest to $1.2869
STMicroelectronics
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess