The 74ACT139SCXSOP39 is a Dual 2-to-4 Line Decoder/Demultiplexer from Fairchild Semiconductor, now part of ON Semiconductor. This device is designed to decode two independent binary inputs into one of four outputs each, ideal for memory addressing or data routing applications.
Applications:
- Memory address decoding
- Data demultiplexing
- Output enabling
- Peripheral selection
- Address decoding for programmable logic devices
Features:
- Dual 2-to-4 line decoder/demultiplexer.
- Active-low enables.
- High-speed operation.
- Low power consumption using advanced CMOS technology.
- SOP (Small Outline Package) for surface mount assembly.
- Wide operating voltage range.
Benefits:
- Simplifies memory address decoding.
- Enables efficient data demultiplexing.
- Provides fast signal propagation.
- Reduces power consumption.
- Suited for dense PCB designs.
- Offers versatility with a wide voltage range.
Additional Details:
The 74ACT139SCXSOP39 device contains two independent 2-to-4 line decoders. Each decoder has two enable inputs (active low) and two address inputs. When the enable inputs are low, the decoder is active, and one of the four outputs goes low based on the address inputs. When either enable input is high, all outputs are high. The SOP package facilitates surface mount assembly, which helps reduce PCB size. The device operates typically from 4.5V to 5.5V. The '74ACT' family is known for its high-speed performance and is often used in applications where timing is critical. The output low voltage (VOL) and output high voltage (VOH) levels are important parameters to consider when interfacing with other logic devices. The propagation delay from the enable input to the output and from the address input to the output should also be analyzed for timing-critical applications. Proper decoupling capacitors should be placed near the power supply pins to reduce noise. The device has a specified operating temperature range, typically from -40°C to +85°C. The inputs are usually protected against electrostatic discharge (ESD). Always consult the manufacturer's datasheet for detailed specifications and application notes. Unused inputs should be properly terminated to prevent floating conditions. The device's fan-out capability, indicating the number of similar gates it can drive, is an important consideration in system design.