EN
  • EN
  • DE

74F109SCXSOP39

Part No 74F109SCXSOP39
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040155-74F109SCXSOP39
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F109SCXSOP39 CAD Model

Description

The 74F109SCXSOP39 is a high-speed dual JK positive edge-triggered flip-flop. It belongs to the Fairchild Semiconductor's Fast (F) family of logic gates, known for its high-performance characteristics. Each flip-flop features independent J, K, clock, and set inputs, allowing for versatile sequential logic implementations. The '109 provides both Q and Q outputs.

Applications

  • Shift Registers: Used in the construction of shift registers for data storage and manipulation.
  • Counters: Employed in designing synchronous and asynchronous counters for frequency division and timing applications.
  • Control Circuits: Integrated into control systems to implement sequential logic functions.
  • Data Storage: Utilized in memory elements and registers for temporary data storage.
  • Frequency Dividers: Used to create frequency dividers for timing and synchronization circuits.

Features

  • High-Speed Operation: Offers fast switching speeds due to the advanced bipolar technology.
  • Positive Edge-Triggered: Triggered on the rising edge of the clock signal.
  • Independent J and K Inputs: Provides flexibility in implementing various flip-flop functions.
  • Clear and Preset Inputs: Allows for direct setting and clearing of the flip-flop outputs.
  • Dual Flip-Flop Configuration: Contains two independent JK flip-flops in a single package.

Benefits

  • Versatile Logic Element: Provides a fundamental building block for sequential logic circuits.
  • High-Speed Performance: Enables the design of high-frequency and high-speed systems.
  • Flexible Control Options: Independent J, K, set, and clear inputs offer extensive control capabilities.
  • Compact Design: Dual flip-flop configuration saves board space.
  • Easy Integration: Standard SOIC package facilitates easy integration into existing circuits.

Additional Details

The 74F109SCXSOP39 is available in a surface-mount SOIC (Small Outline Integrated Circuit) package. The supply voltage typically operates at 5V, and the operating temperature range is usually between 0°C to +70°C. The propagation delay is typically in the nanosecond range. The device requires proper decoupling capacitors to ensure stable operation, especially at high frequencies.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
STMicroelectronics
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Song Chuan Precision Company
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess