The 74F543SDC is an Octal Registered Transceiver with 3-STATE Outputs from Fairchild Semiconductor (now ON Semiconductor). This device consists of registered bus transceivers with 3-state outputs. It is designed for asynchronous two-way communication between data buses. The device features separate enable inputs for A-to-B and B-to-A data transfer, as well as clock enable inputs for the registers.
Applications
- Bidirectional bus transceivers
- Data communication systems
- Memory interface
- Microprocessor systems
Features
- Octal transceiver configuration
- Registered outputs
- 3-STATE outputs for bus interface
- Separate A-to-B and B-to-A enable inputs
- Clock enable inputs
- High-speed operation
Benefits
- Simplified bidirectional data transfer between buses
- Improved system performance due to registered outputs
- Easy interfacing with bus-structured systems
- Versatile for various data communication applications
- Reduced component count
Additional Details
The 74F543SDC operates from a 4.5V to 5.5V power supply. The operating temperature range is typically 0°C to +70°C. The outputs are designed to drive highly capacitive loads. Detailed electrical characteristics and timing diagrams are available in the device datasheet.