EN
  • EN
  • DE

74F568PC

Part No 74F568PC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190497-74F568PC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F568PC CAD Model

Description

The 74F568PC is a synchronous 4-bit up/down decade counter belonging to the 74F series of integrated circuits, manufactured by Fairchild/ON Semiconductor. This device is primarily used for counting applications in digital systems, specifically designed to count in decimal (BCD) format.

Applications

  • Digital Counters: Forms the core of digital counting circuits used in various electronic devices.
  • Frequency Dividers: Employed in frequency division circuits to generate lower frequency signals from a higher frequency source.
  • Timers and Clocks: Utilized in timing circuits and clock generators for precise timekeeping.
  • Instrumentation: Incorporated in measurement instruments for counting and display purposes.
  • Control Systems: Found in control systems requiring accurate counting and sequencing of events.

Features

  • Synchronous Operation: All flip-flops are clocked simultaneously, ensuring predictable and glitch-free operation.
  • Up/Down Counting: Capable of counting both upwards and downwards, providing versatility in application.
  • Decade Counter: Counts in BCD (Binary Coded Decimal) format, resetting after reaching 9.
  • Preset Inputs: Allows the counter to be initialized to a specific value.
  • Carry Output: Provides a carry output for cascading multiple counters to create larger counting ranges.

Benefits

  • Accurate Counting: Synchronous operation ensures reliable and accurate counting in digital systems.
  • Flexible Counting Direction: Up/down counting capability provides flexibility in various counting applications.
  • Easy Cascading: Carry output simplifies the cascading of multiple counters for extended counting ranges.
  • Simplified System Design: Reduces component count and simplifies circuit design due to the integrated counter functionality.
  • Improved System Performance: High-speed operation enhances the overall performance of digital counting systems.

Additional Details

The 74F568PC is typically housed in a DIP (Dual In-line Package), making it easy to prototype and integrate into existing circuits. It operates from a standard 5V power supply and is TTL compatible. The maximum clock frequency depends on the specific implementation and operating conditions, but it typically supports high-speed counting operations. The preset inputs allow for easy initialization of the counter to any desired BCD value. This device is designed to meet the requirements of various industrial and commercial applications requiring accurate and reliable decade counting.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention