The 74LVX74MTCXTSSOP14 is a Dual D-Type Flip-Flop with Set and Reset inputs from Fairchild Semiconductor/ON Semiconductor, packaged in a TSSOP (Thin Shrink Small Outline Package). This device contains two independent D-type flip-flops. Each flip-flop has a data (D) input, a clock (CLK) input, a set (SD) input, a reset (RD) input, and Q and /Q outputs. The data at the D input is transferred to the Q output on the positive-going transition of the clock pulse.
Applications
- Registers and storage elements.
- Shift registers.
- Frequency dividers.
- Synchronization circuits.
- Control circuits.
Features
- Low-voltage operation: typically 2.0V to 5.5V.
- High-speed performance.
- Low power consumption.
- TTL compatible inputs.
- Dual D-type flip-flops with set and reset.
- Positive edge-triggered clock.
- TSSOP (Thin Shrink Small Outline Package) for high-density mounting.
Benefits
- Provides two flip-flops in a single package for efficient design.
- Reduces power consumption in low-voltage systems.
- Enables high-speed operation in digital circuits.
- Compatible with other TTL devices.
- Set and Reset inputs allow for asynchronous initialization.
- The TSSOP package allows for compact and efficient PCB layout.
The 74LVX74MTCXTSSOP14 is widely used in digital electronic systems that require data storage and manipulation. The 'LVX' in its name denotes low voltage operation with an extended voltage range. The TSSOP package provides a small footprint and is suitable for surface mount technology. Detailed electrical characteristics, such as propagation delay, setup time, hold time, and power dissipation, can be found in the manufacturer's datasheet. It is important to provide proper power supply decoupling with capacitors placed close to the power supply pins to ensure stable operation and to minimize noise. The set and reset functions override the clock and data inputs, allowing for direct control of the flip-flop's output state.