EN
  • EN
  • DE

74V4053MTC

Part No 74V4053MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040674-74V4053MTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V4053MTC CAD Model

Description

The 74V4053MTC is a Triple 2-Channel Analog Multiplexer/Demultiplexer from Fairchild/ON Semiconductor. This device consists of three independent single-pole double-throw (SPDT) switches. Each switch can connect one of two input signals to a common output, or vice versa, depending on the logic level applied to the select input. The select inputs determine which channel is connected, and an enable input controls whether the switches are active or in a high-impedance state.

Applications

  • Analog signal routing.
  • Audio signal switching.
  • Video signal switching.
  • Data acquisition systems.
  • Sample-and-hold circuits.

Features

  • Low on-resistance.
  • Low power consumption.
  • Wide operating voltage range.
  • TTL compatible inputs.
  • Triple 2-channel configuration.

Benefits

  • Versatile analog signal control.
  • Minimal signal distortion due to low on-resistance.
  • Energy-efficient operation.
  • Easy integration with digital logic circuits.

The 74V4053MTC is used in applications where analog signals need to be switched or routed under digital control. The 'V' in the part number indicates a high-speed logic family. The device typically comes in a SOIC (Small Outline Integrated Circuit) package. Detailed specifications, such as on-resistance, off-leakage current, and switching speed, are available in the manufacturer's datasheet. It's important to consider the signal voltage range and current limitations when using this device. Proper power supply decoupling with capacitors is essential for stable operation. The control inputs are TTL-compatible, allowing direct interface with common logic circuits. This multiplexer/demultiplexer provides a flexible and efficient way to manage analog signals in a variety of electronic systems. The low on-resistance minimizes signal loss and distortion, making it suitable for sensitive analog applications.

You May Also Be Interested in

Bi technologies
Lowest to $1.2869
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Rochester Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess