The RGF1MNL is a fast recovery rectifier diode manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds. It is commonly used in power supplies, inverters, and other high-frequency circuits.
Applications
- Switching power supplies
- Freewheeling diodes in inductive loads
- Inverters
- DC-DC converters
- AC-DC rectifiers
- Lighting ballasts
Features
- Fast recovery time
- Low forward voltage drop
- High surge current capability
- High reliability
- RoHS compliant
Benefits
- Improved efficiency in power circuits
- Reduced switching losses
- Lower operating temperature
- Increased system reliability
- Compact design
Technical Specifications
The RGF1MNL typically features a reverse voltage rating of around 1000V and a forward current rating of approximately 1A. The fast recovery time is a key characteristic, usually in the nanosecond range. The low forward voltage drop minimizes power dissipation and improves overall efficiency. The surge current capability allows the diode to withstand high current surges during start-up or transient conditions. The operating temperature range is typically from -65°C to +150°C. Detailed specifications, including the exact reverse voltage rating, forward voltage drop, recovery time, and surge current rating, are available in the manufacturer's datasheet. The package is typically a DO-41 or similar axial-lead package.