EN
  • EN
  • DE

74VT541A

Part No 74VT541A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998411-74VT541A
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VT541A CAD Model

Description

The 74VT541A is an octal buffer/line driver with three-state outputs manufactured by Fairchild/ON Semiconductor. This device is designed to improve the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Applications

  • Memory Address Drivers: Buffering memory address lines for improved drive capability.
  • Clock Drivers: Driving clock signals across a backplane or long trace.
  • Bus-Oriented Receivers: Receiving data from a bus with high impedance.
  • Bus-Oriented Transmitters: Transmitting data onto a bus with controlled impedance.
  • High-Speed Data Transmission: Used in systems where data needs to be transmitted quickly and reliably.

Features

  • High Output Drive Capability: Provides ample current to drive heavily loaded buses.
  • Three-State Outputs: Allows for bus isolation and multiplexing.
  • Low Input Current: Minimizes loading on the driving source.
  • High-Speed Operation: Reduces propagation delay for faster data transfer.
  • TTL Compatible Inputs: Interfaces easily with standard TTL logic.
  • Octal Configuration: Eight independent buffer/driver channels in one package.

Benefits

  • Improved System Reliability: High drive capability ensures signals are reliably transmitted across the bus.
  • Increased System Density: Octal configuration allows more channels in a smaller footprint.
  • Reduced Bus Loading: Low input current reduces the load on the driving device, preventing signal degradation.
  • Enhanced System Performance: High-speed operation reduces delays and improves overall system speed.
  • Simplified System Design: TTL compatible inputs allow easy integration with existing TTL logic.

Additional Details

The 74VT541A typically operates from a 5V power supply and is commonly available in DIP and SOIC packages. The three-state outputs are controlled by one or more Output Enable (OE) inputs, allowing sections of the device to be enabled or disabled as needed. The device is designed to provide a clean, high-speed buffered output for a variety of digital applications.

You May Also Be Interested in

Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess