EN
  • EN
  • DE

BAT54C(KA-49)

Part No BAT54C(KA-49)
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048260-BAT54C(KA-49)
Categories OEM Parts(A-B)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAT54C(KA-49) CAD Model

Description

The BAT54C(KA-49) is a Schottky barrier diode manufactured by Fairchild/ON Semiconductor. It is designed for high-speed switching applications and features a low forward voltage drop and fast reverse recovery time. The device is commonly used in clamping, protection, and rectification circuits where efficiency and speed are critical.

Applications

  • Clamping circuits
  • Reverse polarity protection
  • High-speed rectification
  • Switching applications
  • Voltage clamping

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching performance.
  • Small Package Size: Typically available in SOT-23 or similar small surface-mount packages.
  • High Switching Speed: Suitable for high-frequency applications.
  • Low Capacitance: Reduces signal distortion in high-speed circuits.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power loss.
  • Fast Switching: Enables high-speed operation in switching circuits.
  • Compact Design: Small package saves board space.
  • Reliable Performance: Provides consistent and dependable operation.
  • Protection Circuitry: Protects sensitive components from voltage spikes.

The BAT54C(KA-49) Schottky diode is a versatile component used in a variety of electronic circuits. Its low forward voltage drop and fast reverse recovery time make it an excellent choice for applications where efficiency and speed are important. Detailed specifications, including maximum forward current, reverse voltage, and operating temperature range, can be found in the device datasheet. The diode is commonly used in portable devices, power supplies, and communication systems. The small package size allows for high-density circuit designs. The BAT54C(KA-49) provides reliable and efficient performance in various electronic applications, ensuring proper circuit protection and operation.

You May Also Be Interested in

Amic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess