EN
  • EN
  • DE

BC309

Part No BC309
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description PNP EPITAXIAL SILICON TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1151893-BC309
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC309 CAD Model

Description

The BC309 is a PNP bipolar junction transistor (BJT). Manufactured originally by Fairchild and now potentially by ON Semiconductor, this transistor is designed for general-purpose amplification and switching applications. Its key features include moderate voltage and current handling capabilities, making it suitable for various electronic circuits.

Applications

  • General-purpose Amplification: Used to amplify small signals in audio amplifiers, preamplifiers, and instrumentation circuits.
  • Switching Circuits: Implemented as a switch in low-power applications, such as relay drivers and logic circuits.
  • Driver Stages: Employed as a driver for higher-power transistors or loads.
  • Signal Inversion: Can be used to invert signals in digital logic circuits.

Features

  • PNP Polarity: Operates as a PNP transistor, requiring a negative base-emitter voltage for forward bias.
  • Moderate Current Gain (hFE): Provides a typical current gain suitable for general-purpose applications.
  • Low Saturation Voltage: Exhibits a low collector-emitter saturation voltage, minimizing power dissipation in switching applications.
  • High Voltage Rating: Offers a moderate collector-emitter voltage rating, allowing for use in circuits with higher voltage levels.
  • Small Signal Amplification: Suitable for amplifying small signals with minimal distortion.
  • Standard Packaging: Typically available in a through-hole or surface-mount package for easy integration.

Benefits

  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • Cost-Effective: Generally available at a low cost, making it an economical choice for many applications.
  • Easy to Use: Requires minimal external components for basic operation.
  • Reliable Performance: Provides stable and predictable performance in properly designed circuits.

Additional Details

The BC309 is commonly available in TO-92, SOT-23, and other standard packages. Designers should refer to the datasheet for detailed electrical characteristics, such as current gain (hFE), saturation voltages, and maximum ratings. It's essential to consider the transistor's power dissipation limits and operating temperature range to ensure reliable operation. The BC309 is often used in conjunction with NPN transistors to create complementary circuits. Due to its end-of-life status from some manufacturers, it's recommended to check for availability and consider potential alternative transistors.

You May Also Be Interested in

Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2585 $57.7755
8+ $15.8016 $126.4128
12+ $15.3084 $183.7008
16+ $14.8140 $237.0240
21+ $14.3208 $300.7368
27+ $12.8390 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess