EN
  • EN
  • DE

BD377

Part No BD377
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Medium Power Linear and Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1152611-BD377
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BD377 CAD Model

Description

The BD377 is a silicon NPN power transistor designed for a wide range of general-purpose amplifier and switching applications. Manufactured by Fairchild/ON Semiconductor, it is commonly used in audio amplifiers, power supplies, and other electronic circuits requiring moderate power dissipation.

Applications

  • Audio amplifiers (e.g., as an output stage transistor in low to medium power amplifiers)
  • Linear power regulators
  • Switching regulators
  • DC-DC converters
  • General-purpose switching applications
  • Motor control circuits

Features

  • NPN Silicon Epitaxial Transistor
  • High Collector-Emitter Breakdown Voltage (VCEO)
  • High Collector Current (IC) Capability
  • Low Saturation Voltage
  • Excellent hFE Linearity
  • Available in Through-Hole Package (typically TO-220)

Benefits

  • Provides reliable amplification for audio signals
  • Enables efficient power regulation in linear and switching regulators
  • Offers stable performance over a range of operating conditions
  • Easy to mount and heatsink due to the TO-220 package
  • Cost-effective solution for various power applications

Additional Details

The BD377 features a collector-emitter voltage (VCEO) typically rated around 40-60V, and a collector current (IC) of about 4A. Its power dissipation capability is generally around 30-40W, depending on the specific package and operating conditions. The current gain (hFE) is typically in the range of 15 to 75. The operating and storage junction temperature range is typically -65°C to +150°C.

The TO-220 package allows for easy mounting onto heat sinks, which is crucial for dissipating the heat generated during operation, particularly at higher power levels. When using the BD377, it's essential to adhere to the manufacturer's recommended operating conditions and derating curves to ensure long-term reliability. Ensure adequate heat sinking to prevent thermal runaway.

You May Also Be Interested in

Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess