EN
  • EN
  • DE

BD380

Part No BD380
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Medium Power Linear and Switching Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1152613-BD380
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD380 CAD Model

Description

The BD380 is a silicon PNP power transistor designed for a wide range of general-purpose amplifier and switching applications. Manufactured by Fairchild/ON Semiconductor, it is commonly used in audio amplifiers, power supplies, and other electronic circuits requiring moderate power dissipation, complementing NPN transistors like the BD377.

Applications

  • Audio amplifiers (e.g., as a complementary output stage transistor to NPN devices in low to medium power amplifiers)
  • Linear power regulators
  • Switching regulators
  • DC-DC converters
  • General-purpose switching applications
  • Motor control circuits

Features

  • PNP Silicon Epitaxial Transistor
  • High Collector-Emitter Breakdown Voltage (VCEO)
  • High Collector Current (IC) Capability
  • Low Saturation Voltage
  • Excellent hFE Linearity
  • Available in Through-Hole Package (typically TO-220)

Benefits

  • Provides reliable amplification for audio signals, especially in complementary amplifier designs
  • Enables efficient power regulation in linear and switching regulators
  • Offers stable performance over a range of operating conditions
  • Easy to mount and heatsink due to the TO-220 package
  • Cost-effective solution for various power applications

Additional Details

The BD380 features a collector-emitter voltage (VCEO) typically rated around -40 to -60V (note the negative polarity), and a collector current (IC) of about -4A. Its power dissipation capability is generally around 30-40W, depending on the specific package and operating conditions. The current gain (hFE) is typically in the range of 15 to 75. The operating and storage junction temperature range is typically -65°C to +150°C.

Like the BD377, the TO-220 package allows for easy mounting onto heat sinks, which is crucial for dissipating the heat generated during operation, particularly at higher power levels. When using the BD380, it's essential to adhere to the manufacturer's recommended operating conditions and derating curves to ensure long-term reliability. Ensure adequate heat sinking to prevent thermal runaway. Its PNP structure makes it suitable for complementary circuits alongside NPN transistors like the BD377.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess