EN
  • EN
  • DE

BSS64NL

Part No BSS64NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049738-BSS64NL
Categories OEM Parts(A-B)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS64NL CAD Model

Description

The BSS64NL is a P-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed for low voltage, low current switching applications where efficient power management and space savings are critical.

Applications:

  • Load Switching: Used as a load switch in portable devices and battery-powered systems.
  • Power Management: Employed in power management circuits for efficient power distribution and control.
  • DC-DC Converters: Incorporated into DC-DC converters for voltage regulation and power conversion.
  • Battery Protection Circuits: Used in battery protection circuits to prevent over-discharge and over-charge conditions.
  • Small Signal Amplification: Can be used in small signal amplification circuits.
  • Logic Level Switching: Suitable for logic-level switching applications where the gate voltage is relatively low.

Features:

  • P-Channel MOSFET: Offers a P-channel configuration for flexible circuit design.
  • Low On-Resistance (RDS(on)): Exhibits a low RDS(on), minimizing power dissipation and improving efficiency.
  • Low Threshold Voltage (VGS(th)): Requires a low gate-source threshold voltage, enabling operation with low voltage logic signals.
  • Surface Mount Package (SOT-23): Comes in a small SOT-23 surface mount package, allowing for high-density board designs.
  • Fast Switching Speed: Provides relatively fast switching speeds, making it suitable for high-frequency applications.
  • Lead Free / RoHS Compliant: Manufactured using lead-free materials and compliant with RoHS standards.

Benefits:

  • Efficient Power Management: Low RDS(on) minimizes power dissipation, improving efficiency.
  • Low Voltage Operation: Low threshold voltage enables operation with low voltage logic signals.
  • Compact Design: Small SOT-23 package enables high-density board designs.
  • Environmentally Friendly: Lead-free and RoHS compliant.
  • Ease of Assembly: Surface mount package simplifies assembly process.
  • Versatile Application: Suitable for a wide range of low voltage switching applications.

Additional Details:

The BSS64NL typically has a drain-source voltage (VDS) rating of -20V or -30V (check the datasheet for the exact value), and a drain current (ID) rating of several hundred milliamps (again, consult the datasheet). The gate-source voltage (VGS) is also specified in the datasheet, along with the maximum power dissipation. It is crucial to consult the datasheet for specific electrical characteristics, thermal resistance, and recommended operating conditions.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess