EN
  • EN
  • DE

CD4053

Part No CD4053
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Single 8-Channel Analog Multiplexer/Demultiplexer . Dual 4-Channel Analog Multiplexer/Demultiplexer . Triple 2-Channel Analog Multiplexer/Demultiplexe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1159692-CD4053
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian CD4053 CAD Model

Description

The CD4053 is a triple 2-channel analog multiplexer/demultiplexer from Fairchild Semiconductor (now ON Semiconductor). It is implemented with complementary MOS (CMOS) technology, which provides low power consumption and high noise immunity. Each multiplexer/demultiplexer section contains two independent analog switches that can be controlled by a single digital input. This allows for flexible signal routing and selection in various applications.

Applications:

  • Analog Signal Selection: Selects one of multiple analog signals for routing to a single output.
  • Digital Signal Multiplexing: Multiplexes digital signals for transmission over a shared channel.
  • Analog Switch: Acts as an analog switch for signal gating and control.
  • Sample-and-Hold Circuits: Used in sample-and-hold circuits to capture and store analog signal values.
  • Audio Signal Routing: Routes audio signals in mixers, amplifiers, and other audio equipment.

Features:

  • Triple 2-Channel Multiplexer/Demultiplexer: Contains three independent 2-channel multiplexer/demultiplexer sections, providing versatile signal routing capabilities.
  • CMOS Logic: Offers low power consumption and high noise immunity, making it suitable for a wide range of applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, increasing design flexibility.
  • Low ON Resistance: Minimizes signal attenuation and distortion when the switch is closed.
  • High OFF Resistance: Provides excellent isolation between channels when the switch is open.
  • TTL Compatibility: Compatible with TTL logic levels, simplifying interfacing with other digital circuits.

Benefits:

  • Versatile Signal Routing: The triple 2-channel configuration allows for flexible signal routing and selection in various applications.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered devices.
  • High Noise Immunity: CMOS logic provides excellent noise immunity, ensuring reliable operation in noisy environments.
  • Simplified Design: The integrated multiplexer/demultiplexer simplifies the design process and reduces component count.
  • Cost-Effective Solution: Provides a cost-effective solution for analog and digital signal routing applications.

Additional Details:

The CD4053 is typically packaged in a 16-pin DIP or SOIC package. It requires a single power supply voltage for operation. The control inputs are TTL compatible, allowing for easy interfacing with other digital circuits. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Consult the official ON Semiconductor datasheet for full electrical specifications, timing diagrams, and application notes.

You May Also Be Interested in

Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Harris Corporation
Operational Amplifiers
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
COSMO
REED RELAY
Lowest to $1.9713
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess