The CD4069UBC is a hex inverter consisting of six independent CMOS inverters. Each inverter functions as a NOT gate, providing a logical inversion of the input signal. This device is part of the CD4000 series of integrated circuits, known for their low power consumption and wide operating voltage range.
Applications
- Logic Inversion
- Oscillators
- Pulse Shaping
- High-input impedance amplifiers
- General digital logic applications
Features
- Low power consumption: Typically operates with very low quiescent current.
- Wide operating voltage range: Operates from 3V to 15V.
- High noise immunity: Offers a high degree of immunity to noise on the input signal.
- Standardized symmetrical output characteristics: Provides consistent output voltage levels.
- 100% tested for quiescent current at 20V: Ensures reliability at higher voltages.
- 5V, 10V, and 15V parametric ratings: Specified performance at common operating voltages.
Benefits
- Reduced power consumption extends battery life in portable devices.
- High noise immunity ensures reliable operation in noisy environments.
- Wide operating voltage range provides design flexibility.
- Simplified circuit design due to the integrated hex inverter functionality.
Additional Details
The CD4069UBC utilizes complementary MOS (CMOS) transistors, which contribute to its low power consumption. Each of the six inverters is independent, allowing for flexible use in various digital logic circuits. The device is available in various packages, including PDIP, SOIC, and TSSOP. Input protection circuitry is incorporated to prevent damage from static discharge.
Note: This product is listed as END-OF-LIFE. Consider checking for direct replacements before designing into new products.