EN
  • EN
  • DE
  • IT

DFB2040

Part No DFB2040
Manufacturer Fairchild/ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 400V 20A TS-6P / Diode Rectifier Bridge Single 400V 20A 4-Pin SIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 20A
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, TS-6P
Manufacturer Package TS-6P
Win Source Part Number 774438-DFB2040
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,200
Family Name DFB2040
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DFB2040 CAD Model

Description

The DFB2040 is a standard technology single-phase diode manufactured by Fairchild/ON Semiconductor.

  • Current Rating: 20A
  • Voltage Rating: 400V
  • Package: 4-SIP, TS-6P
  • Operating Temperature Range: -55°C to 150°C
  • Applications: Power supplies, rectifiers, and inverters
  • Alternatives: TS20P04G, TS20P04G X0, TS20P04G D2, TS20P04G X2
  • Introduction Date: April 1, 2010
  • Estimated EOL Date: 2029
  • Halogen-Free: No

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBU
Lowest to $22.0765
Vishay
BRIDGE RECT 1PHASE 800V 1A DFS
Lowest to $0.3565
Solid State Inc.
15 AMP BRIDGE RECTIFIER
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 1A DB
Need more? Email Us
Solid State Inc.
35 AMP BRIDGE RECTIFIER
Lowest to $1.3973
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 10A BR-6
Need more? Email Us
Diodes Incorporated
MEDIUM/HIGH POWER BRIDGE GBJ TUB / Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ
Lowest to $3.5844
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
Lowest to $0.0205
Diodes Incorporated
LOW POWER BRIDGE GBP TUBE 35PCS
Lowest to $1.0456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0942 $60.1810
125+ $0.8978 $112.2250
195+ $0.8698 $169.6110
270+ $0.8417 $227.2590
345+ $0.8137 $280.7265
465+ $0.7295 $339.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess