EN
  • EN
  • DE

FAN5059MA

Part No FAN5059MA
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058525-FAN5059MA
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN5059MA CAD Model

Description

The FAN5059MA is a synchronous buck regulator controller designed for high-efficiency, step-down DC-DC conversion. It is optimized for use in portable applications and other systems requiring a compact and efficient power solution. This controller integrates advanced features to minimize external component count and maximize overall system performance.

Applications:

  • Notebook Computers
  • Handheld Devices
  • Portable Media Players
  • Point-of-Load Regulation
  • Distributed Power Systems

Features:

  • Synchronous Rectification: Enhances efficiency by replacing the Schottky diode with a MOSFET.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage conditions.
  • Short-Circuit Protection (SCP): Safeguards the controller and the load from short-circuit events.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low, ensuring reliable startup.
  • Enable/Disable Control: Provides a means to turn the controller on and off for power management.
  • Internal Soft-Start: Limits inrush current during startup, reducing stress on components.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses, leading to longer battery life in portable applications.
  • Compact Solution: Reduced component count and small package size enable a compact design footprint.
  • Robust Protection: OVP, SCP, and UVLO features enhance system reliability and prevent damage.
  • Flexible Design: Adjustable output voltage and wide input voltage range provide versatility in various applications.
  • Simplified Power Management: Enable/Disable control and internal soft-start simplify system power management.

Additional Details:

The FAN5059MA typically operates at a high switching frequency, allowing for the use of smaller external components. The controller utilizes a voltage-mode control scheme, providing excellent stability and transient response. It is available in a small surface-mount package, making it suitable for space-constrained applications. Proper layout and component selection are critical for optimal performance.

Refer to the manufacturer's datasheet for detailed specifications, application notes, and layout recommendations to ensure proper operation and achieve the desired performance characteristics.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess