The FAN5063 is a synchronous buck regulator controller from Fairchild/ON Semiconductor. It is designed to provide a high-efficiency, cost-effective solution for step-down DC-DC conversion. The controller utilizes adaptive on-time control architecture, which simplifies design and minimizes the number of external components required.
Applications:
- Notebook Computers: Core voltage regulation.
- Graphics Cards: Powering the GPU core.
- Set-Top Boxes: DC-DC conversion for various components.
- Networking Equipment: Powering ASICs and processors.
- Industrial Power Supplies: Providing regulated voltage to sensitive circuits.
Features:
- Adaptive On-Time Control: Provides fast transient response and simplifies compensation.
- Synchronous Rectification: Enhances efficiency by reducing diode losses.
- Adjustable Output Voltage: Allows for flexibility in system design.
- Over-Voltage Protection (OVP): Protects the load from excessive voltage.
- Over-Current Protection (OCP): Limits the output current to prevent damage.
Benefits:
- High Efficiency: Synchronous rectification and optimized control scheme minimize power losses.
- Fast Transient Response: Adaptive on-time control ensures stable operation during load changes.
- Reduced Component Count: Integrated features simplify the design and reduce BOM cost.
- Enhanced Reliability: Comprehensive protection features safeguard the load and the regulator.
- Flexible Design: Adjustable output voltage allows for use in a variety of applications.
Additional Details:
The FAN5063 operates with a wide input voltage range and supports various output voltage configurations. The adaptive on-time control scheme eliminates the need for external compensation components, simplifying the design process and reducing the overall solution size. The device also incorporates a power-good output signal to indicate the status of the output voltage.
Note: As stated in the input, this part is designated as END-OF-LIFE. Availability may be limited, and replacement parts may be needed.