EN
  • EN
  • DE

FAN7318A

Part No FAN7318A
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description LCD Backlight Inverter Drive IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173412-FAN7318A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN7318A CAD Model

Description

The FAN7318A is a Ballast Control IC designed for driving fluorescent lamps. It's manufactured by Fairchild/ON Semiconductor and categorized as END-OF-LIFE. It incorporates various features for efficient and reliable ballast operation.

Applications

  • Electronic ballasts for fluorescent lamps
  • Compact fluorescent lamp (CFL) drivers
  • T5/T8 fluorescent lighting systems
  • Dimmable fluorescent lamp applications

Features

  • Zero Voltage Switching (ZVS) control for high efficiency
  • Internal oscillator with programmable frequency
  • Over-current protection (OCP) with auto-restart
  • Over-voltage protection (OVP)
  • Under-voltage lockout (UVLO)
  • Soft-start function to reduce stress on components during startup
  • Internal bootstrap diode
  • Precise duty cycle control
  • Low start-up current

Benefits

  • Increased energy efficiency in lighting systems due to ZVS operation
  • Improved lamp life by reducing stress during startup with soft-start
  • Enhanced system reliability through comprehensive protection features (OCP, OVP, UVLO)
  • Simplified ballast design due to integrated functions
  • Lower component count, reducing overall system cost
  • Stable and reliable operation across a wide range of input voltages
  • Precise control over lamp brightness and color temperature (in dimmable applications)

Additional Details

The FAN7318A utilizes a resonant half-bridge topology. The device is typically supplied in an 8-pin DIP or SOIC package. External components are required to complete the ballast circuit, including resonant inductor, resonant capacitor, and MOSFETs. Proper heat sinking may be required for the MOSFETs depending on the application and operating conditions. The switching frequency is programmed by external resistors and capacitors. Refer to the Fairchild/ON Semiconductor datasheet for detailed electrical characteristics, application circuits, and design considerations. The device is designed for use with AC line voltages typically found in residential and commercial lighting applications. Due to its end-of-life status, consider potential alternative solutions for new designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5920 $60.1440
17+ $7.0501 $119.8517
26+ $6.8295 $177.5670
35+ $6.6101 $231.3535
46+ $6.3895 $293.9170
61+ $5.7288 $349.4568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess