EN
  • EN
  • DE

15KP33A-TP

Part No 15KP33A-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 33VWM 54.8VC R6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 54.8V Clamp - Ipp Tvs Diode Through Hole R-6
Manufacturer Micro Commercial Co
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package R6, Axial
Case / Package R-6
Family Name 15KP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 15KP33ATP, -15KP33A-TPCT, -15KP33A-TPTR, 15KP33A-TPCT, 15KP33A-TPTR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905392-15KP33A-TP
Ultra Librarian 3D Model Ultra Librarian 15KP33A-TP CAD Model

Description

The 15KP33A-TP is a circuit protection device manufactured by Micro Commercial Co.

  • Type: 54.8V clamp - IPP TVS diode
  • Packaging: through-hole axial
  • Function: protect circuits from overvoltage and overcurrent conditions
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Supply and Demand: balanced
  • Package Type: reel
  • Quantity per Package: 500
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.10.0080

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess