EN
  • EN
  • DE

SAB80286-1-R

Part No SAB80286-1-R
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090890-SAB80286-1-R
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB80286-1-R CAD Model

Description

The SAB80286-1-R is a 16-bit microprocessor manufactured by Siemens. It is a member of the Intel 80286 family, which was widely used in personal computers during the 1980s. The 80286 is notable for introducing protected mode, which allowed for memory management and multitasking capabilities not available in its predecessor, the 8086.

Applications

  • Personal Computers: Used in IBM PC AT and compatible computers.
  • Industrial Control Systems: Implemented in industrial automation equipment.
  • Embedded Systems: Utilized in various embedded applications requiring moderate processing power.
  • Test Equipment: Found in some types of electronic testing equipment.

Features

  • 16-bit Architecture: Processes data in 16-bit chunks, improving performance over 8-bit processors.
  • Protected Mode: Enables memory protection and multitasking.
  • 1 MB Memory Addressing: Can address up to 1 MB of RAM in real mode.
  • 16 MB Memory Addressing: Can address up to 16 MB of RAM in protected mode.
  • Clock Speed: Operates at a clock speed of 8 MHz or higher, depending on the specific version.

Benefits

  • Improved Performance: Offers significantly better performance than the 8086 processor.
  • Memory Management: Protected mode allows for efficient memory management and protection.
  • Multitasking Capabilities: Enables the execution of multiple programs concurrently.
  • Compatibility: Largely compatible with existing 8086 software.

Additional Details

The SAB80286-1-R is typically packaged in a ceramic or plastic DIP (Dual In-line Package). It requires a 5V power supply and a clock signal to operate. The processor includes a set of registers for storing data and addresses, as well as an instruction set for performing various operations. The 80286's protected mode allows for the implementation of operating systems that can provide memory protection and multitasking capabilities. The `-1` and `-R` suffixes in the part number may indicate specific speed grades or packaging variations. Datasheets from Siemens (if available) or Intel (for the generic 80286) would provide further details on electrical characteristics, pinout, and application guidelines.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess