The FAN7382 is a half-bridge gate driver IC designed for driving MOSFETs and IGBTs in various power electronic applications. It's manufactured by Fairchild/ON Semiconductor and categorized as END-OF-LIFE. The device features high-side and low-side gate drivers with integrated bootstrap diode.
Applications
- Electronic ballasts for lighting
- Switch-mode power supplies (SMPS)
- Induction heating
- DC-DC converters
- Motor drives
- UPS (Uninterruptible Power Supplies)
- Welding machines
Features
- Floating channel designed for bootstrap operation
- Gate drive supply range from 10V to 20V
- Logic input compatible with 3.3V and 5V logic
- Under-voltage lockout (UVLO) protection
- Integrated bootstrap diode
- Matched propagation delay for both channels
- High dv/dt immunity
- Output source/sink current capability: typically 0.35A / 0.65A
Benefits
- Simplified gate drive circuitry due to integrated bootstrap diode
- Reduced component count and board space
- Improved system efficiency and reliability
- Enhanced protection against over-voltage and under-voltage conditions
- Compatibility with a wide range of MOSFETs and IGBTs
- Fast switching speeds for improved performance
- Robust operation in noisy environments
Additional Details
The FAN7382 provides a cost-effective and reliable solution for driving high-side and low-side MOSFETs or IGBTs. The bootstrap circuit allows the high-side driver to be powered by a single power supply. Proper layout techniques are crucial for minimizing noise and maximizing performance. The device is available in various packages including DIP and SOIC. Refer to the Fairchild/ON Semiconductor datasheet for detailed specifications, application notes, and layout recommendations. Due to its end-of-life status, consider potential alternative solutions for new designs.