EN
  • EN
  • DE

FAN7545D

Part No FAN7545D
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 262596-FAN7545D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN7545D CAD Model

Description

FAN7545D

The FAN7545D offers advanced capabilities for power regulation, making it a preferred choice for modern power supply designs.

  • Applications and Projects:
    • Industrial Power Supplies
    • Telecommunication Systems
    • Computing Devices
  • Features and Benefits:
    • High Power Density: Allows for compact power designs.
    • Multiple Protection Features: Overcurrent and thermal protection enhance safety.
    • Easy Integration: Compatible with standard circuit designs.
  • Additional Details:
    • Frequency: 65kHz
    • Package Type: DIP16

You May Also Be Interested in

Gamma Microelectronics Inc.
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Need more? Email Us
STMicroelectronics
Lowest to $43.6568
Gamma Microelectronics Inc.
Lowest to $0.0658
Gamma Microelectronics Inc.
2.5V ADJUSTABLE SHUNT REGULATOR
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Lowest to $10.7577

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess