EN
  • EN
  • DE

FAN7548G

Part No FAN7548G
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Dual LCD Back Light Inverter Drive IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173448-FAN7548G
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN7548G CAD Model

Description

The FAN7548G is a Power Factor Correction (PFC) controller manufactured by Fairchild/ON Semiconductor. PFC controllers are used in power supplies to improve power factor, reduce harmonic distortion, and increase energy efficiency. This part is listed as END-OF-LIFE, implying it is no longer actively manufactured and supported, but may still be encountered in existing designs.

Applications

  • AC-DC Power Supplies: Improving power factor and reducing harmonic distortion in AC-DC power supplies.
  • LED Lighting: Providing power factor correction for LED drivers.
  • Electronic Ballasts: Power factor correction in electronic ballasts for fluorescent lamps.
  • Industrial Power Supplies: Enhancing the efficiency and reducing harmonic distortion of industrial power supplies.
  • Consumer Electronics: Power factor correction in various consumer electronics devices.

Features

  • Active Power Factor Correction: Achieves high power factor and reduces harmonic distortion.
  • Critical Conduction Mode (CRM) Operation: Provides efficient operation and low switching losses.
  • Overvoltage Protection (OVP): Protects the power supply from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the power supply from overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents operation at low input voltages.

Benefits

  • Improved Energy Efficiency: High power factor and reduced harmonic distortion improve energy efficiency.
  • Reduced Harmonic Distortion: Minimizes harmonic distortion in the AC line current.
  • Enhanced Power Supply Reliability: Overvoltage and overcurrent protection enhance power supply reliability.
  • Compliance with Regulatory Standards: Meets regulatory standards for power factor and harmonic distortion.
  • Smaller Footprint: Allows for smaller and more compact power supply designs.

Specifications

Key specifications for the FAN7548G typically include input voltage range, switching frequency, overvoltage protection threshold, and overcurrent protection threshold. Refer to the Fairchild/ON Semiconductor datasheet for precise electrical characteristics. Since this part is END-OF-LIFE, availability may be limited.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess