EN
  • EN
  • DE

FAN7602C

Part No FAN7602C
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Green Current Mode PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173457-FAN7602C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN7602C CAD Model

Description

The FAN7602C is a current-mode PWM controller designed for offline flyback converters. It integrates advanced features for high efficiency, low standby power consumption, and comprehensive protection, making it suitable for various power adapter and battery charger applications.

Applications:

  • AC-DC Power Adapters
  • Battery Chargers
  • Standby Power Supplies
  • Open-Frame Power Supplies

Features:

  • Current-Mode Control: Provides inherent current limiting and improved line regulation.
  • Low Startup Current: Reduces power consumption during startup.
  • Leading-Edge Blanking: Eliminates false triggering due to switching noise.
  • Adjustable Switching Frequency: Allows for optimization of efficiency and EMI performance.
  • Over-Voltage Protection (OVP): Protects the converter from over-voltage conditions.
  • Overload Protection (OLP): Protects the converter from overload conditions.
  • Short-Circuit Protection (SCP): Protects the converter from short-circuit conditions.
  • Under-Voltage Lockout (UVLO): Prevents the MOSFET from operating at low voltages, preventing damage.

Benefits:

  • High Efficiency: Optimized for high efficiency across a wide load range.
  • Low Standby Power Consumption: Meets energy efficiency standards.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Simplified Design: Integrated features simplify the design process.

Additional Details:

The FAN7602C operates by controlling the current through the primary winding of the flyback transformer. The output voltage is regulated by adjusting the duty cycle of the MOSFET. The integrated protection features prevent damage to the converter in the event of a fault condition.

Key Specifications:

  • Operating Frequency: Up to several hundred kHz
  • Startup Current: Low startup current

The FAN7602C offers a cost-effective and reliable solution for designing efficient and robust flyback converters.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess