EN
  • EN
  • DE

FAN7687

Part No FAN7687
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description PC Power Supply Output Monitoring IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173465-FAN7687
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN7687 CAD Model

Description

The FAN7687 is a highly integrated resonant controller IC designed for LLC resonant converters. This controller offers advanced features such as adaptive dead-time control, burst-mode operation, and comprehensive protection functions, making it ideal for applications requiring high efficiency and low standby power consumption.

Applications:

  • LCD TVs
  • LED Lighting
  • Audio Amplifiers
  • Power Adapters

Features:

  • LLC Resonant Control: Enables high efficiency and low EMI.
  • Adaptive Dead-Time Control: Optimizes ZVS operation for different loads and operating conditions.
  • Burst-Mode Operation: Reduces power consumption during light-load conditions.
  • Over-Current Protection (OCP): Protects the converter from over-current conditions.
  • Over-Voltage Protection (OVP): Protects the converter from over-voltage conditions.
  • Over-Temperature Protection (OTP): Protects the converter from over-temperature conditions.
  • Under-Voltage Lockout (UVLO): Prevents the MOSFETs from operating at low voltages, preventing damage.

Benefits:

  • High Efficiency: LLC resonant control and adaptive dead-time control maximize efficiency.
  • Low Standby Power Consumption: Burst-mode operation minimizes power consumption during light-load conditions.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Simplified Design: Integrated features simplify the design process.

Additional Details:

The FAN7687 operates by controlling the switching frequency of the MOSFETs in the LLC resonant converter. The adaptive dead-time control optimizes ZVS operation, while the burst-mode operation reduces power consumption during light-load conditions. The integrated protection features prevent damage to the converter in the event of a fault condition.

Key Specifications:

  • Operating Frequency: Up to several hundred kHz
  • Operating Voltage: Wide operating voltage range

The FAN7687 provides a high-performance and cost-effective solution for designing efficient and robust LLC resonant converters.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Harris Corporation
Operational Amplifiers
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess