The FAN7842 is a high-side gate driver from ON Semiconductor (formerly Fairchild Semiconductor), designed to drive MOSFETs or IGBTs in high-voltage applications. It is often used in applications such as motor drives, power supplies, and lighting systems. This gate driver provides essential features such as under-voltage lockout (UVLO), over-current protection, and short-circuit protection, enhancing the reliability and safety of the system.
Applications
- Motor Drives
- Power Supplies (SMPS, UPS)
- Lighting Systems (HID, LED)
- Inverters
- Welding Machines
Features
- High-Side Gate Drive: Drives N-channel MOSFETs or IGBTs in high-side configurations.
- Under-Voltage Lockout (UVLO): Protects the MOSFET/IGBT from operating at insufficient gate voltage.
- Over-Current Protection: Limits the current through the power device.
- Short-Circuit Protection: Detects and protects against short circuits.
- Adjustable Dead Time: Optimizes switching performance and reduces losses.
- Fault Indication Output: Signals fault conditions to the control system.
Benefits
- Enhanced System Reliability: Protection features prevent damage to power devices.
- Improved Efficiency: Optimized switching performance reduces power losses.
- Simplified Design: Integrated features reduce component count and simplify circuit design.
- Robust Operation: Designed for demanding applications in harsh environments.
Additional Details
The FAN7842 is designed to provide robust and reliable gate driving for high-side applications. Its integrated protection features, such as UVLO, over-current protection, and short-circuit protection, ensure the safety and longevity of the power devices. The adjustable dead time allows for fine-tuning of the switching performance to minimize losses and optimize efficiency. The fault indication output provides a signal to the control system in the event of a fault, allowing for timely corrective action. However, given it is an end-of-life product, consider newer gate driver options from ON Semiconductor for new designs.