EN
  • EN
  • DE

FAN7930

Part No FAN7930
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Boundary Conduction Mode Power Factor Correction (PFC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173472-FAN7930
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN7930 CAD Model

Description

The FAN7930 is an active Power Factor Correction (PFC) controller for boost converters that operate in Continuous Conduction Mode (CCM). It is manufactured by Fairchild/ON Semiconductor and is listed as END-OF-LIFE. This controller is designed to improve power factor and reduce total harmonic distortion in power supplies.

Applications

  • Power supplies for LCD TVs
  • Power supplies for PDP TVs
  • Power supplies for desktop PCs
  • Server power supplies
  • Industrial power supplies

Features

  • Continuous Conduction Mode (CCM) operation
  • Precise adjustable output overvoltage protection
  • Cycle-by-cycle current limiting
  • Open-loop protection
  • Over-temperature protection (OTP)
  • Low start-up current
  • Internal soft-start
  • Brown-out protection

Benefits

  • Improved power factor
  • Reduced total harmonic distortion (THD)
  • High efficiency
  • Enhanced system reliability with protection features
  • Simplified PFC design
  • Reduced component count
  • Stable and reliable operation

Additional Details

The FAN7930 utilizes CCM operation, which generally results in lower EMI (Electromagnetic Interference) compared to discontinuous conduction mode. The device is typically available in an 8-pin DIP or SOIC package. External components, including an inductor, MOSFET, and rectifier diode, are necessary to complete the PFC circuit. Refer to the Fairchild/ON Semiconductor datasheet for detailed specifications, application circuits, and PCB layout recommendations. As an end-of-life product, consider alternatives for new designs.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Harris Corporation
Operational Amplifiers
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess