EN
  • EN
  • DE

FDC6325LNL

Part No FDC6325LNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058749-FDC6325LNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDC6325LNL CAD Model

Description

The FDC6325L is a 20V P-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's designed for low voltage, low on-resistance switching applications where space is a concern. The PowerTrench® technology is known for its efficient use of silicon area to minimize RDS(on) and maximize performance.

Applications:

  • Load Switching: Used for load switching in portable devices and battery-powered systems.
  • Power Management: Implemented in power management circuits for efficient power distribution.
  • Battery Protection: Utilized in battery protection circuits to prevent overcharge and over-discharge.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation.
  • Small Signal Switching: Suitable for small signal switching applications due to its low threshold voltage.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic, simplifying driver circuit design.
  • Small Footprint: Available in a small SOT-23 package, saving valuable board space.
  • High-Density Cell Design: PowerTrench® technology enables high cell density for efficient performance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, improving overall efficiency.
  • Space-Saving Design: Small SOT-23 package saves valuable board space in portable devices.
  • Simplified Design: Low gate threshold voltage allows for direct drive from low voltage logic.
  • Reduced Power Consumption: Minimizes power consumption in battery-powered applications.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

Additional Details:

The FDC6325L is typically used in applications where a small size and efficient switching are crucial. Its low RDS(on) reduces heat dissipation, and its low gate threshold voltage makes it easy to drive with low-voltage microcontrollers or logic circuits. This MOSFET is often found in portable devices, such as smartphones, tablets, and other battery-powered electronics, as well as in various power management and load switching applications. Its Pb-Free packaging helps to promote a greener environment. The continuous drain current (ID) rating is approximately -2.7A.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess