EN
  • EN
  • DE

FDD86580

Part No FDD86580
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823223-FDD86580
Ultra Librarian 3D Model Ultra Librarian FDD86580 CAD Model

Description

The FDD86580 is an N-Channel Power MOSFET from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high-efficiency switching applications. This MOSFET utilizes ON Semiconductor's PowerTrench® technology, which optimizes the trade-off between on-resistance (Rds(on)) and gate charge (Qg), resulting in improved switching performance and reduced power losses.

Applications

  • Synchronous Rectification
  • DC-DC Conversion
  • Load Switching
  • Motor Control
  • Power Tools

Features

  • Low on-resistance (Rds(on))
  • Low gate charge (Qg)
  • High avalanche energy
  • Fast switching speed
  • 100% UIS (Unclamped Inductive Switching) tested
  • RoHS Compliant

Benefits

  • Increased efficiency in power conversion circuits
  • Reduced power dissipation and heat generation
  • Improved reliability and robustness
  • Optimized for high-frequency switching applications
  • Enhanced system performance

Additional Details

The FDD86580 is available in a Power 56 package, which provides excellent thermal performance and allows for efficient heat dissipation. Its low on-resistance minimizes conduction losses, while its low gate charge reduces switching losses. The MOSFET is also designed to withstand high avalanche energy, making it suitable for applications with inductive loads.

The FDD86580 is commonly used in synchronous rectification circuits, where it replaces rectifier diodes to improve efficiency and reduce heat generation. It is also used in DC-DC converters to regulate voltage levels with high precision. The MOSFET's fast switching speed allows it to operate at high frequencies, minimizing the size and cost of passive components.

ON Semiconductor's PowerTrench® MOSFETs are known for their high performance and reliability. The FDD86580 is a versatile device that can be used in a wide range of power management applications. The device is guaranteed to withstand a certain level of energy when undergoing Unclamped Inductive Switching (UIS) which is a common stress test. This MOSFET is lead-free and fully RoHS compliant. It also boasts an operating junction temperature range which helps to guarantee safe operation in harsh environments.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3299 $58.3093
17+ $6.8353 $116.2001
27+ $6.6216 $178.7832
37+ $6.4079 $237.0923
47+ $6.1943 $291.1321
63+ $5.5532 $349.8516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess