EN
  • EN
  • DE

FDM629630V115A

Part No FDM629630V115A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058801-FDM629630V115A
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDM629630V115A CAD Model

Description

The FDM629630V115A is a highly integrated power module designed for AC-DC power conversion applications. Manufactured by Fairchild/ON Semiconductor, this module simplifies the design and implementation of power supplies by integrating multiple components into a single package. It is suitable for a variety of applications requiring efficient and reliable power conversion.

Applications:

  • Power supplies for consumer electronics: Used in televisions, set-top boxes, and audio equipment.
  • Adapters and chargers: Found in power adapters for laptops, mobile phones, and other portable devices.
  • LED lighting: Employed in LED driver circuits for efficient and stable lighting solutions.
  • Industrial power supplies: Used in automation equipment, motor drives, and other industrial applications.
  • Auxiliary power supplies: Provides power for standby circuits in various electronic devices.

Features:

  • Integrated power MOSFETs: Incorporates high-voltage MOSFETs for efficient switching.
  • High efficiency: Optimized for low power losses and high efficiency.
  • Over-voltage protection (OVP): Protects against voltage spikes and surges.
  • Over-current protection (OCP): Limits the current to prevent damage from overloads.
  • Over-temperature protection (OTP): Shuts down the module if the temperature exceeds a safe level.
  • Under-voltage lockout (UVLO): Ensures proper operation by preventing operation at low voltages.
  • Compact package: Space-saving design for easy integration.

Benefits:

  • Simplified design: Reduces the complexity of power supply design.
  • Reduced component count: Lowers the number of external components required.
  • Improved reliability: Integrated protection features enhance the overall reliability of the power supply.
  • Increased efficiency: High efficiency operation reduces power consumption and heat generation.
  • Smaller footprint: Compact package allows for smaller and more compact power supply designs.
  • Faster time-to-market: Simplifies the design process, accelerating product development.

Additional Details:

The FDM629630V115A typically operates with an input voltage range of 85-265VAC, making it suitable for worldwide use. It is designed to meet stringent safety standards and regulatory requirements. The module's thermal performance is optimized to ensure reliable operation in various environmental conditions. Detailed specifications, including voltage and current ratings, switching frequency, and thermal resistance, can be found in the product datasheet provided by Fairchild/ON Semiconductor.

You May Also Be Interested in

Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess