EN
  • EN
  • DE

FQPF20N10

Part No FQPF20N10
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059730-FQPF20N10
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQPF20N10 CAD Model

Description

The FQPF20N10 is an N-Channel MOSFET from Fairchild/ON Semiconductor. This power MOSFET is designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits. Its low on-resistance (Rds(on)) minimizes power losses, contributing to efficient operation.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control
  • Load Switching
  • Solid State Relays

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses, increasing efficiency.
  • High Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown, improving reliability.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Recovery Body Diode: Facilitates efficient freewheeling operation.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall system efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat generation, simplifying thermal management.
  • High Reliability: Avalanche energy rating ensures robust performance under demanding conditions.
  • Simplified Design: Fast switching speed and low gate charge simplify drive circuit design.
  • Compact Size: Available in a through-hole package suitable for various applications.

Additional Details:

The FQPF20N10 is typically supplied in a TO-220 package. Key specifications include a drain-source voltage (Vds) of 100V, a continuous drain current (Id) of 20A, and an Rds(on) typically around 0.065 Ohms. Gate threshold voltage is typically between 2V and 4V. Always consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Proper gate drive circuitry and thermal management are crucial for optimal performance and reliability. Consider using a gate resistor to dampen ringing and prevent oscillations. Heatsinking may be required depending on the operating conditions and power dissipation.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess