EN
  • EN
  • DE

FDN360

Part No FDN360
Manufacturer Fairchild/ON Semiconductor
Description Single P-Channel PowerTrenchTM MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173860-FDN360
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDN360 CAD Model

Description

The FDN360 is a P-Channel Logic Level MOSFET from Fairchild Semiconductor (now ON Semiconductor). This device is designed for low voltage, high-speed switching applications, making it suitable for power management and load switching in portable devices and other low-power systems.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices (laptops, smartphones, tablets)
  • Battery management systems
  • Solid-state relays

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Logic level gate drive: Allows direct drive from low voltage logic circuits.
  • High speed switching: Enables efficient operation in high-frequency applications.
  • Low gate charge: Reduces drive requirements and switching losses.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Increased energy efficiency: Low RDS(on) reduces power dissipation, leading to longer battery life in portable devices.
  • Simplified design: Logic level gate drive simplifies the interface with microcontrollers and other digital circuits.
  • Reduced component count: Can replace larger, less efficient components in many applications.
  • Improved thermal performance: Low on-resistance minimizes heat generation.
  • Reliable operation: Fairchild's reputation for quality ensures dependable performance.

Additional Details:

The FDN360 has a drain-source voltage (VDS) rating of -25V and a continuous drain current (ID) rating of -2.2A. Its RDS(on) is typically 0.125 Ohms at VGS = -4.5V. It is available in a SOT-23 package, which makes it ideal for space-constrained applications. The gate threshold voltage (VGS(th)) is between -1V and -2.5V, confirming its logic-level compatibility. The device is designed for surface mount technology (SMT) assembly.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess