EN
  • EN
  • DE

FDN372S-NL

Part No FDN372S-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823251-FDN372S-NL
Ultra Librarian 3D Model Ultra Librarian FDN372S-NL CAD Model

Description

The FDN372S-NL is a P-Channel PowerTrench® MOSFET produced by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for a variety of load switching and power management applications, offering low on-resistance and fast switching speeds.

Applications

  • Load Switching
  • Power Management
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices
  • Solid State Relays

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge (Qg)
  • Logic Level Compatible
  • RoHS Compliant
  • PowerTrench® Technology

Benefits

  • Efficient Power Switching
  • Reduced Power Loss
  • Improved Thermal Performance
  • Simplified Gate Drive Circuitry
  • Compact Design
  • Environmentally Friendly
  • High Performance and Reliability

Technical Specifications

The FDN372S-NL is a P-Channel MOSFET. It has a low on-resistance, typically in the milliohm range, depending on the gate-source voltage. The drain-source voltage (VDS) is typically -25V. The gate-source voltage (VGS) is usually +/- 20V. It offers fast switching speeds, reducing switching losses in high-frequency applications. Its low gate charge (Qg) reduces the drive power needed, simplifying the gate drive circuitry. It's logic-level compatible, making it easy to interface with microcontrollers and other digital circuits. The device uses Fairchild's PowerTrench® technology, which enhances the MOSFET's performance and efficiency. It comes in a small surface-mount package, enabling compact designs. Its RoHS compliance ensures environmental friendliness.

The FDN372S-NL is designed for efficient power management in a broad range of applications. The low on-resistance minimizes power loss and improves thermal performance, enabling cooler and more reliable operation. The fast switching speed reduces switching losses, improving efficiency in DC-DC converters and other switching applications. The logic-level compatibility simplifies the design of gate drive circuits. Its compact size allows it to be used in space-constrained applications. The PowerTrench® technology enhances its performance and efficiency. This MOSFET offers a balance of performance, efficiency, and size, making it an excellent choice for power management in various electronic devices. It is well-suited for battery-powered devices, portable electronics, and other applications where efficiency and size are critical.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,200 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess