EN
  • EN
  • DE

FDPF14N30

Part No FDPF14N30
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET NCH 300V 14A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack
Win Source Part Number 1038349-FDPF14N30
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FDPF14N30 CAD Model

Description

The FDPF14N30 is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for RF applications requiring high efficiency and power gain. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are widely used in electronic circuits as switching devices and amplifiers, particularly in power electronics and RF applications. The FDPF14N30 is optimized for high-frequency operation.

Applications:

  • RF Amplifiers: Used in RF power amplifiers for wireless communication systems.
  • High-Frequency Switching Power Supplies: Employed in switching power supplies for efficient power conversion.
  • RF Transmitters: Integrated into RF transmitters for signal amplification and modulation.
  • Induction Heating: Used in induction heating systems for efficient power delivery to the load.
  • Ultrasonic Generators: Implemented in ultrasonic generators for driving high-frequency transducers.

Features:

  • N-Channel MOSFET: Offers high current handling capability and low on-resistance.
  • High-Frequency Operation: Designed for efficient performance at high frequencies.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-speed switching for efficient power conversion.
  • Robust Avalanche Capability: Withstands high transient voltages without failure.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge minimize power losses.
  • Increased Power Density: High current handling capability allows for compact designs.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified Circuit Design: Integrated features simplify circuit design and reduce component count.
  • Cost-Effective Solution: Provides a cost-effective solution for RF power amplification and switching applications.

Additional Details:

The FDPF14N30 features a voltage rating of 300V and a continuous drain current of 14A. For detailed specifications, including gate charge, on-resistance, and thermal resistance, refer to the component's datasheet. The datasheet provides critical information for designing efficient and reliable RF circuits. The gate charge affects the switching speed and power losses, while the on-resistance determines the conduction losses. The thermal resistance is crucial for thermal management and ensuring the device operates within its safe operating area. Proper heatsinking and thermal design are often necessary to maximize the performance and reliability of this MOSFET in high-power RF applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess