EN
  • EN
  • DE

FFPF10UP20S

Part No FFPF10UP20S
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Ultrafast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174115-FFPF10UP20S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FFPF10UP20S CAD Model

Description

The FFPF10UP20S is an Ultrafast Rectifier diode from Fairchild/ON Semiconductor, designed for high-efficiency and fast-switching applications. It is particularly suited for use in power supplies, inverters, and other circuits where minimizing switching losses is critical to overall performance and efficiency.

Applications:

  • Power Factor Correction (PFC): Used in the boost stage of PFC circuits to improve power factor and reduce harmonic distortion.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive load applications, such as motor control and solenoid drivers, to protect switching devices from voltage spikes.
  • Output Rectification: Used in the output stage of switch-mode power supplies (SMPS) to rectify the high-frequency AC voltage.
  • Inverter Circuits: Found in various inverter topologies as rectifier or freewheeling diodes for efficient power conversion.
  • Welding Power Supplies: Suited for high-frequency welding power supply designs.

Features:

  • Ultrafast Recovery Time: Minimizes switching losses and improves overall efficiency.
  • High Voltage Capability: Can withstand high reverse voltages, ensuring reliable operation in demanding environments.
  • Low Forward Voltage Drop: Reduces conduction losses and improves efficiency.
  • High Surge Current Capability: Can handle high surge currents without damage.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.
  • Low Leakage Current: Minimizes standby power consumption.

Benefits:

  • Increased Efficiency: Ultrafast recovery time and low forward voltage drop lead to higher efficiency in power conversion circuits.
  • Enhanced Reliability: High voltage and surge current capabilities ensure robust performance and long lifespan.
  • Reduced Switching Noise: Fast switching characteristics minimize electromagnetic interference (EMI).
  • Compact Design: Enables the design of smaller and more compact power supply and inverter systems.
  • Environmentally Responsible: RoHS compliance makes it a suitable choice for environmentally conscious designs.

Additional Details:

The FFPF10UP20S features a repetitive peak reverse voltage (VRRM) of 200V and a forward current (IF) of 10A. The typical reverse recovery time (trr) is very short, contributing to its ultrafast switching speed. It is typically packaged in a TO-220F. It's important to consult the datasheet for detailed electrical characteristics, thermal performance, and mounting recommendations. Proper heat sinking is crucial to ensure reliable operation, especially at higher currents. This ultrafast rectifier provides a good balance of speed, voltage, and current handling capabilities for modern power electronic designs where efficiency and reliability are paramount.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess