EN
  • EN
  • DE

FGH60N60UFD

Part No FGH60N60UFD
Manufacturer Fairchild/ON Semiconductor
Description 600V, 60A Field Stop IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174192-FGH60N60UFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGH60N60UFD CAD Model

Description

The FGH60N60UFD is a 600V, 60A Ultra Fast Switching IGBT (Insulated Gate Bipolar Transistor) from Fairchild Semiconductor, now part of ON Semiconductor. This IGBT is designed for high-speed switching applications, offering a combination of low conduction losses and fast switching performance.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Welding inverters
  • Power factor correction (PFC) circuits
  • Induction heating
  • Motor drives

Features

  • 600V Blocking Voltage: Suitable for high-voltage applications.
  • 60A Continuous Collector Current: Capable of handling high current loads.
  • Ultra Fast Switching: Optimized for high-frequency switching with low switching losses.
  • Low VCE(sat): Low saturation voltage for reduced conduction losses.
  • Anti-Parallel Diode: Integrated anti-parallel diode for inductive load applications.
  • TO-247 Package: Robust package for efficient heat dissipation.

Benefits

  • High Efficiency: Low conduction and switching losses result in high efficiency.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Simplified Circuit Design: Integrated anti-parallel diode simplifies circuit design.
  • High Power Handling: Capable of handling high voltage and current loads.
  • Reduced Heat Dissipation: Efficient heat dissipation due to the TO-247 package.

The FGH60N60UFD is designed for hard switching topologies and is characterized by its fast reverse recovery time. It is commonly used in applications requiring high efficiency and reliable switching performance. The IGBT's parameters include a typical VCE(sat) of around 2.5V and a turn-off time of less than 100 ns. Proper gate driving and thermal management are essential for achieving optimal performance with this IGBT.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess