Products specifications Report Issue?

Win Source Part Number 1059081-FGPF4535
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FGPF4535 CAD Model

Description

The FGPF4535 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-speed switching applications requiring low on-resistance and high current handling capabilities. It is commonly used in power supplies, DC-DC converters, and motor control circuits. The FGPF4535 offers excellent switching performance and thermal characteristics, making it suitable for a wide range of power electronic applications.

Applications

  • Power Supplies: Used as switching elements in AC-DC and DC-DC power supplies.
  • DC-DC Converters: Provides efficient power conversion in various DC-DC converter topologies.
  • Motor Control Circuits: Controls the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Used in inverter stages to provide backup power during power outages.
  • Lighting Ballasts: Drives fluorescent and LED lighting systems.

Features

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • High Current Capability: Handles high currents without significant performance degradation.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Avalanche Ruggedness: Provides robustness against voltage spikes and transient conditions.
  • Gate-Source Voltage Rating: Designed to withstand high gate-source voltages.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speed contribute to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Enhanced Reliability: Rugged design ensures reliable operation in demanding applications.
  • Compact Design: Enables smaller and lighter power electronic systems.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance switching applications.

Additional Details

The FGPF4535 features a gate threshold voltage typically between 2V and 4V and requires a positive gate voltage to turn on. The drain-source voltage rating is typically around 500V, and the continuous drain current rating is approximately 45A. It comes in a TO-220 or similar package, facilitating easy mounting and heat sinking. The device's performance is optimized for switching frequencies in the range of several kHz to hundreds of kHz.

Proper gate drive circuitry is essential for achieving optimal performance and preventing damage to the MOSFET. External gate resistors should be used to limit the gate current and prevent oscillations. Additionally, a snubber circuit may be required to suppress voltage spikes and protect the MOSFET from overvoltage conditions. Consult the Fairchild/ON Semiconductor datasheet for detailed information on device characteristics, application guidelines, and safety precautions.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.7207
ECAD model for HD74HC74FPEL-E
Toshiba Semiconductor and Storage
Trans IGBT Chip N-CH 600V 50A 230000mW 3-Pin(3+Tab) TO-3PN Magazine
Lowest to $6.8230
ECAD model for GT50JR22(STA1,E,S)
Eaton / Cutler Hammer
HMDL3800A09N05 - Eaton Cutler-Hammer Westinghouse M-FRAME HMDL3800 w/ aux sw & LEST
Need more? Email Us
ECAD model for HMDL3800A09N05
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 6dB, 13.75 14.5GHz, 5000mA
Lowest to $1,009.0080
ECAD model for FLM1314-18F
Amphenol
Need more? Email Us
ECAD model for F4-696681-011
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
Samsung
Need more? Email Us
ECAD model for GH96-02365A
IXYS
IXGT64N60B3 TRL / IGBT PT 600 V 64 A 460 W Surface Mount TO-268
Need more? Email Us
ECAD model for IXGT64N60B3-TRL
Vishay
Diode Switching 800V 100A 3-Pin ADD-A-PAK
Need more? Email Us
ECAD model for IRKC91/08P

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention