EN
  • EN
  • DE

FIN1019

Part No FIN1019
Manufacturer Fairchild/ON Semiconductor
Description 3.3V LVDS High Speed Differential Driver/Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174253-FIN1019
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1019 CAD Model

Description

The FIN1019 is a low-power differential receiver, likely part of the LVDS (Low Voltage Differential Signaling) family. Fairchild Semiconductor (now ON Semiconductor) produced it. Given its classification as 'Electronic Surplus,' it is likely an older part, but still potentially useful in specific applications where LVDS signaling is required and modern alternatives are not necessary.

Applications

  • High-Speed Data Transmission: Used in backplanes, cable drivers, and interfaces requiring high data rates with low noise.
  • Image and Video Transmission: Applied in systems transferring high-resolution video signals, such as displays and cameras.
  • Industrial Automation: Found in communication links for industrial equipment and machinery, where noise immunity is critical.
  • Networking: Employed in network interface cards (NICs) and switches for high-speed data communication.
  • Telecommunications: Used in telecommunication equipment for transmitting data over short to medium distances.

Features

  • LVDS Receiver: Designed to receive LVDS signals with low voltage swings.
  • High Data Rate: Supports high data transmission rates, often in the hundreds of Mbps.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered devices.
  • Differential Input: Receives data through a differential input, providing excellent noise immunity.
  • Single 3.3V Supply: Typically operates on a single 3.3V power supply.
  • Small Package: Available in small surface-mount packages such as SOIC or TSSOP.
  • Fail-Safe Biasing: Incorporates fail-safe biasing to ensure a defined output state when the input is open or shorted.

Benefits

  • High-Speed Data Transmission: Enables high-speed data transmission over short distances.
  • Noise Immunity: Provides excellent noise immunity due to differential signaling.
  • Low Power Consumption: Reduces power consumption in high-speed data transmission systems.
  • Small Size: Allows for compact designs.
  • Reliable Operation: Offers reliable operation in demanding environments.

Additional Details

The FIN1019 typically requires external termination resistors to match the characteristic impedance of the transmission line. The datasheet provides detailed information about the device's electrical characteristics, timing specifications, and application circuits. Given it being 'Electronic Surplus,' ensure careful inspection and testing before deploying in critical applications, checking for any degradation due to age or storage conditions. Always consult the official datasheet for absolute maximum ratings and operating conditions.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess